RCD Components, Inc. Res, Thin Film, 100R, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) BLU0603-1000-TT10W

Description
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) - 46M2769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines)
46M2769
Res, Thin Film, 100R, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) 46M2769
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.01%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2770
Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2770
RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.01%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46M2769 46M2770
Product Name Res, Thin Film, 100R, 0.01%, 0.1W, 0603; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 100R, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details