RCD Components, Inc. Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) BLU0603-1002-TT10

Description
RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: No
Description
RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) - 02J4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
02J4282
Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines) 02J4282
RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: No

RES, THIN FILM, 10K, 0.01%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02J4282
Product Name Res, Thin Film, 10K, 0.01%, 0.1W, 0603, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details