RCD Components, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
APPLICATION: CAPACITOR DISCHARGE CONSTRUCTION: PULSE RESISTANT RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of...
APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors,...
CC REPLACEMENT High pulse voltage capability Low cost, prompt delivery Standard resistance range: 1K - 22MΩ Surface Mount version available! Inherently low inductance Type CFZ was developed as a low-cost...
CURRENT SENSING 4-terminal Kelvin configuration Wide variety of single & multi-resistor models Current ratings up to 5 amps available Resistance range: 0.01 Ω to 1 Meg Tolerances to ±0.01% (...
FAILSAFE FUSE RESISTORS Precision Grade Fuse Resistors! RCD’s FR Series was designed to obtain the best from two devices. It combines the performance of a precision grade resistor with precisely...
GENERAL PURPOSE Widest range in the industry! RCD Series CF resistors are designed for general purpose applications. Multilayer coating and color band markings are resistant to industrial solvents and humidity.
GENERAL PURPOSE Low cost! Widest selection in the industry! Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω Available...
High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube...
High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from...
JUMPER CIRCUITS Custom designed to customer requirement 2 amp rating is standard (3, 5, 10 amp available) 0.02 Ω maximum resistance (0.005 Ω available) Eliminates costly DIP switches in permanently-fixed...
MINIATURE POWER RESISTOR Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves...
MINIATURE SIP NETWORKS Low cost! Widest selection in the industry! Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω
PRECISION THIN FILM SIP NETWORKS Unsurpassed performance levels! RCD’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the...
RCD’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in...
SURFACE MOUNT FUSIBLE CHIP RESISTORS Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor...
TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for...

<< Prev Next >>