RCD Components, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
4-TERMINAL SURFACE MOUNT RESISTOR RCD’s Series SF resistors feature an all-welded “Kelvin” 4- terminal design in a surface mount package, reducing the effects of lead resistance. High -temperature case provides...
Choice of gull-wing or J-lead styles! RCD’s SMN series feature SOIC-type packaging with gull-wing leads, or SOJ type with leads formed under the body for even greater space savings. The...
SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and...
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision...
Ultra Low Value, 2 Terminal When ordering low value resistors please note that the lead resistance can be a contributing factor. RCD measures the resistance value at 3/8 ±1/32” from...
APPLICATION: COMMERCIAL POWER RCD‘s oxide film resistors are ideally suited for medium-power applications. Surge levels exceed that of other film constructions. A thick complex-oxide material is deposited on a ceramic...
COMMERCIAL 1/10 to 1/2 WATT CARBON FILM MELF RESISTORS LLow cost, carbon film MELFs! Pulse voltage to 3KV! Quality levels are unsurpassed due to stringent process con - trols. Automated...
HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely...
Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to...
LOW VALUE, CYLINDRICAL CERAMIC CASE RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the...
NETWORK SURFACE MOUNT RESISTORS CONSTRUCTION: SUPERHIGH DENSITY SPACING RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the...
NETWORK SURFACE MOUNT RESISTORS Exceptional performance & stability! TC to 5ppm, TC tracking to 2ppm Tolerance to 0.05%,matching to 0.01% 4 resistors per array reduces mounting costs Custom schematics and...
PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS Industry’s highest precision hi-voltage SM resistors! Voltage ratings up to 7KV, resistance values to 1T W (1012 W ) Tolerances to 0.1%, TC’s to...
RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new...
RCD ’ s Series SMN resistor and ZMN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The...
RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload...
SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for...
SPECIAL PURPOSE ZERO-OHM JUMPERS RCD “zero-ohm” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has...
THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic...
THICH FILM CHIP RESISTORS AND JUMPERS RCD’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel...
ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and...
ULTRA PRECISION Nichrosil™ Metal Foil - Unsurpassed Performance Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which...
VOLTAGE DIVIDERS 2 through 7-decade voltage dividers with ratios from 1:1 to 1,000,000:1 1200 & 1500V models standard (up to 20KV available) Ratio accuracy to ±0.01%, 2ppm TC Temp.Range: -55...

<< Prev