Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 200 250 286
Product Name Notes
.025" (.64MM) SQUARE POST JUMPER Through Hole Available up to 50 Pins Per Row Single and Double Row Gold and Tin Plating
LOW PROFILE JUMPER Through Hole Available up to 50 Pins Per Row Single and Double Row Gold and Tin Plating
Surface Mount Available up to 120 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP)
Surface Mount Double Row Available up to 150 Contacts Per Row Selective Gold Plating Extended Life Product (ELP)
Through Hole Available up to 36 Contacts Per Row Single, Single with More Plug Space, Single with Extended Plug Space and Double Row Gold, Tin and Selective Gold Plating

<< Prev Next >>