The Socket, 2.54mm, 1x8 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with eight contacts, suitable for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. The socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The contact resistance is specified at 10 mΩ. This socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is available with different plating options, including gold and tin, and is designed for lead-free soldering.
SOCKET, 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 87P3932 | CES-108-02-G-S |
| Product Name | Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |