Samtec Inc. PCB Sockets CES-103-01-T-D

Description
Samtec CES-103-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec CES-103-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800271 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800271
PCB Sockets 1800271
Samtec CES-103-01-T-D PCB Socket

Samtec CES-103-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800492 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800492
PCB Sockets 1800492
Samtec CES-103-01-T-D PCB Socket

Samtec CES-103-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-103-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-103-01-T-D
Pin & Socket Connectors CES-103-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 2X3 Position; Connector Systems Samtec - 11P3497 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X3 Position; Connector Systems Samtec
11P3497
Socket, 2.54Mm, 2X3 Position; Connector Systems Samtec 11P3497
SOCKET, 2.54MM, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-103-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-103-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-103-01-T-D
CONN RCPT 6POS 0.1 TIN PCB

CONN RCPT 6POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800271 CES-103-01-T-D 11P3497 CES-103-01-T-D
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 2X3 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1613681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details