Samtec Inc. PCB Sockets CES-105-01-T-D

Description
Samtec CES-105-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec CES-105-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804893 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804893
PCB Sockets 1804893
Samtec CES-105-01-T-D PCB Socket

Samtec CES-105-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1804626 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804626
PCB Sockets 1804626
Samtec CES-105-01-T-D PCB Socket

Samtec CES-105-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-105-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-105-01-T-D
Pin & Socket Connectors CES-105-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-105-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-105-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-105-01-T-D
CONN RCPT 10POS 0.1 TIN PCB

CONN RCPT 10POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec - 11P3505 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec
11P3505
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec 11P3505
SOCKET, 2.54MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2336 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2336
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2336
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804893 CES-105-01-T-D CES-105-01-T-D 11P3505 33AC2336
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details