Samtec Inc. PCB Sockets CES-105-01-T-S

Description
Samtec CES-105-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec CES-105-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804862
PCB Sockets 1804862
Samtec CES-105-01-T-S PCB Socket

Samtec CES-105-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1804621 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804621
PCB Sockets 1804621
Samtec CES-105-01-T-S PCB Socket

Samtec CES-105-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-105-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-105-01-T-S
Pin & Socket Connectors CES-105-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-105-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-105-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-105-01-T-S
CONN RCPT 5POS 0.1 TIN PCB

CONN RCPT 5POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 1X5 Position; Connector Systems Samtec - 11P3506 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X5 Position; Connector Systems Samtec
11P3506
Socket, 2.54Mm, 1X5 Position; Connector Systems Samtec 11P3506
SOCKET, 2.54MM, 1X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 37AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
37AH9225
Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 37AH9225
CONN SCKT STRP SKT 5 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 5 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC2337 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC2337
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC2337
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804862 CES-105-01-T-S CES-105-01-T-S 11P3506 37AH9225 33AC2337
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X5 Position; Connector Systems Samtec Conn Sckt Strp Skt 5 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
RJ45 IP6X - NDHR4A6AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
PCB Headers - 1224714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details