Samtec Inc. SMD Electronic Connector BTS-025-01-F-D-A

Description
CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-F-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-F-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-BTS-025-01-F-D-A
SMD Electronic Connector 308-BTS-025-01-F-D-A
CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-F-D-A can be used for catalog matching and distributor lookup.

CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-F-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1049921-BTS-025-01-F-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1049921-BTS-025-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1049921-BTS-025-01-F-D-A
Win Source Part Number: 1049921-BTS-025-01-F -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BTS Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 96 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 2013011-3; QTS-025-01-F-D-A; QTS-025-01-F-D-A-K-T R; FX6-50P-0.8SV1(71); FX2-40P-0.635SH(71); ERM8-025-05.0-S-DV-L -K-TR; M60-6142545BTS02501F DA; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM10939,BTS-025-01- F-D-A-ND Base Product Number: BTS-025

Win Source Part Number: 1049921-BTS-025-01-F-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BTS
Number of Positions: 50
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Standard Package: 96
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 2013011-3; QTS-025-01-F-D-A; QTS-025-01-F-D-A-K-TR; FX6-50P-0.8SV1(71); FX2-40P-0.635SH(71); ERM8-025-05.0-S-DV-L-K-TR; M60-6142545BTS02501FDA;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM10939,BTS-025-01-F-D-A-ND
Base Product Number: BTS-025

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTS-025-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTS-025-01-F-D-A
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec - 29X1500 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec
29X1500
Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec 29X1500
CONN, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTS Series RoHS Compliant: Yes

CONN, STACKING, HEADER, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:BTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-BTS-025-01-F-D-A 1049921-BTS-025-01-F-D-A BTS-025-01-F-D-A 29X1500
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 50Pos, 2Row; Mezzanine Connector Type Samtec
Current Rating 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8828B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details