Samtec Inc. Socket, 2.54Mm, Right Angle, 1X204 Position; Connector Systems Samtec CES-124-02-G-S-RA

Description
SOCKET, 2.54MM, RIGHT ANGLE, 1X204 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, RIGHT ANGLE, 1X204 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, 1X204 Position; Connector Systems Samtec - 87P4104 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X204 Position; Connector Systems Samtec
87P4104
Socket, 2.54Mm, Right Angle, 1X204 Position; Connector Systems Samtec 87P4104
SOCKET, 2.54MM, RIGHT ANGLE, 1X204 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X204 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P4104
Product Name Socket, 2.54Mm, Right Angle, 1X204 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10076801-803-14LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 1500 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers