Samtec Inc. Pin & Socket Connectors CES-102-02-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-102-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-102-02-T-D
Pin & Socket Connectors CES-102-02-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-102-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-102-02-T-D
CONN RCPT 4POS 0.1 TIN PCB

CONN RCPT 4POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec - 87P3861 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec
87P3861
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec 87P3861
SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-102-02-T-D CES-102-02-T-D 87P3861
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details