Samtec Inc. Pin & Socket Connectors CES-117-01-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-117-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-117-01-T-D
Pin & Socket Connectors CES-117-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-117-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-117-01-T-D
CONN RCPT 34POS 0.1 TIN PCB

CONN RCPT 34POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec - 11P3553 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec
11P3553
Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec 11P3553
SOCKET, 2.54MM, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-117-01-T-D CES-117-01-T-D 11P3553
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data