Samtec Inc. Pin & Socket Connectors CES-122-01-G-S

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-122-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-122-01-G-S
Pin & Socket Connectors CES-122-01-G-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X202 Position; Connector Systems Samtec - 87P4085 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X202 Position; Connector Systems Samtec
87P4085
Socket, 2.54Mm, 1X202 Position; Connector Systems Samtec 87P4085
SOCKET, 2.54MM, 1X202 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X202 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-122-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-122-01-G-S
CONN RCPT 22POS 0.1 GOLD PCB

CONN RCPT 22POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-122-01-G-S 87P4085 CES-122-01-G-S
Product Name Pin & Socket Connectors Socket, 2.54Mm, 1X202 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1731107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details