Samtec Inc. Pin & Socket Connectors CES-132-01-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-132-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-132-01-T-D
Pin & Socket Connectors CES-132-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec - 11P3613 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec
11P3613
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec 11P3613
SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-132-01-T-D 11P3613
Product Name Pin & Socket Connectors Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1730986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details