The Socket, 2.54mm, 1X204 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 24 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is compatible with multiple mating connectors, enhancing its versatility in design.
SOCKET, 2.54MM, 1X204 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T2037 |
| Product Name | Socket, 2.54Mm, 1X204 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |