Samtec Inc. Pin & Socket Connectors CES-117-01-G-S

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-117-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-117-01-G-S
Pin & Socket Connectors CES-117-01-G-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec - 87P4032 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec
87P4032
Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec 87P4032
SOCKET, 2.54MM, 1X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC0956 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC0956
Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC0956
CONN SCKT STRP SKT 17 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 17 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-117-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-117-01-G-S
CONN RCPT 17POS 0.1 GOLD PCB

CONN RCPT 17POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-117-01-G-S 87P4032 84AC0956 CES-117-01-G-S
Product Name Pin & Socket Connectors Socket, 2.54Mm, 1X17 Position; Connector Systems Samtec Conn Sckt Strp Skt 17 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details