Samtec Inc. Pin & Socket Connectors CES-110-01-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-110-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-110-01-T-D
Pin & Socket Connectors CES-110-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-110-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-110-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-110-01-T-D
CONN RCPT 20POS 0.1 TIN PCB

CONN RCPT 20POS 0.1 TIN PCB

Supplier's Site
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec - 11P3525 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec
11P3525
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec 11P3525
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec - 15P1301 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
15P1301
Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec 15P1301
Board-To-Board Connector, Dual, CES Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Dual, CES Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-110-01-T-D CES-110-01-T-D 11P3525 15P1301
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data