Samtec Inc. Connector, Rcpt, 24Pos, 2Rows, 2.54Mm; Connector Systems Samtec CES-112-01-S-D.

Description
CONNECTOR, RCPT, 24POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 24POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 27AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Rows, 2.54Mm; Connector Systems Samtec
27AC1744
Connector, Rcpt, 24Pos, 2Rows, 2.54Mm; Connector Systems Samtec 27AC1744
CONNECTOR, RCPT, 24POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC1744
Product Name Connector, Rcpt, 24Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details