Samtec Inc. Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec CES-130-01-T-D

Description
BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec - 11P3605 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec
11P3605
Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec 11P3605
BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 60 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-130-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-130-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-130-01-T-D
CONN RCPT 60POS 0.1 TIN PCB

CONN RCPT 60POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P3605 CES-130-01-T-D
Product Name Board-Board Connector, Socket, 60 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data