Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-124-02-T-D

Description
CONN RCPT 48POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 48POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-124-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-124-02-T-D
CONN RCPT 48POS 0.1 TIN PCB

CONN RCPT 48POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X204 Position; Connector Systems Samtec - 87P4108 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X204 Position; Connector Systems Samtec
87P4108
Socket, 2.54Mm, 2X204 Position; Connector Systems Samtec 87P4108
SOCKET, 2.54MM, 2X204 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X204 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-124-02-T-D 87P4108
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X204 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data