The Socket, 2.54mm, 2x14 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 28 contacts arranged in two rows and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is from -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It is compatible with various mating connectors, including TLW, TSW, and MTLW series.
.100 Closed Entry Low Prof Skt Strip
SOCKET, 2.54MM, 2X14 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 28POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-114-01-G-D | 87P3994 | CES-114-01-G-D |
| Product Name | Pin & Socket Connectors | Socket, 2.54Mm, 2X14 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |