Samtec Inc. Connector, Rcpt, 36Pos, 1Row, 2.54Mm; Connector Systems Samtec BSW-136-04-T-M

Description
CONNECTOR, RCPT, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 36Pos, 1Row, 2.54Mm (part number 87P3630) is a bottom mount socket strip designed for board-to-board applications. It features a pitch spacing of 2.54 mm and accommodates 36 contacts in a single row. The connector is suitable for soldering and plugging from the same side of the PCB, making it ideal for low-profile connections and high-temperature soldering. The insulator material is black thermoplastic, with an insulation resistance of a minimum of 5000 MΩ. The contact material is phosphor bronze, and it is available with gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector has a withstanding voltage of 1000 VRMS at 60 Hz and a contact resistance of 10 mΩ. This connector is RoHS compliant and lead-free solderable, specifically for wave soldering. It is designed to accept .025" square terminals and has an insertion depth ranging from 3.68 mm to 6.35 mm. The standard insertion and withdrawal forces for a single contact are approximately 8 oz, with a low insertion force option available at 3 oz.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 36Pos, 1Row, 2.54Mm (part number 87P3630) is a bottom mount socket strip designed for board-to-board applications. It features a pitch spacing of 2.54 mm and accommodates 36 contacts in a single row. The connector is suitable for soldering and plugging from the same side of the PCB, making it ideal for low-profile connections and high-temperature soldering. The insulator material is black thermoplastic, with an insulation resistance of a minimum of 5000 MΩ. The contact material is phosphor bronze, and it is available with gold or tin plating over nickel. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The connector has a withstanding voltage of 1000 VRMS at 60 Hz and a contact resistance of 10 mΩ. This connector is RoHS compliant and lead-free solderable, specifically for wave soldering. It is designed to accept .025" square terminals and has an insertion depth ranging from 3.68 mm to 6.35 mm. The standard insertion and withdrawal forces for a single contact are approximately 8 oz, with a low insertion force option available at 3 oz.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 36Pos, 1Row, 2.54Mm; Connector Systems Samtec - 87P3630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 1Row, 2.54Mm; Connector Systems Samtec
87P3630
Connector, Rcpt, 36Pos, 1Row, 2.54Mm; Connector Systems Samtec 87P3630
CONNECTOR, RCPT, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3630
Product Name Connector, Rcpt, 36Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details