Samtec Inc. IC & Component Sockets BTE-080-02-F-D-A

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BTE-080-02-F-D-A
IC & Component Sockets BTE-080-02-F-D-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1351858-BTE-080-02-F-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1351858-BTE-080-02-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1351858-BTE-080-02-F-D-A
Win Source Part Number: 1351858-BTE-080-02-F -D-A Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BTE Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Mated Stacking Heights: 8.03mm Height Above Board: 0.278" (7.06mm) Standard Package: 8 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BTE-080 California Prop 65: Warning Information

Win Source Part Number: 1351858-BTE-080-02-F-D-A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BTE
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Mated Stacking Heights: 8.03mm
Height Above Board: 0.278" (7.06mm)
Standard Package: 8
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BTE-080
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-080-02-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-080-02-F-D-A
CONN HDR 160POS SMD GOLD

CONN HDR 160POS SMD GOLD

Supplier's Site
0.80 Mm Basic Blade & Beam Terminal Strip / Tube Samtec - 94AH7145 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm Basic Blade & Beam Terminal Strip / Tube Samtec
94AH7145
0.80 Mm Basic Blade & Beam Terminal Strip / Tube Samtec 94AH7145
0.80 mm Basic Blade & Beam Terminal Strip / Tube

0.80 mm Basic Blade & Beam Terminal Strip / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BTE-080-02-F-D-A 1351858-BTE-080-02-F-D-A BTE-080-02-F-D-A 94AH7145
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.80 Mm Basic Blade & Beam Terminal Strip / Tube Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details