Samtec Inc. PCB Sockets CES-105-01-L-S

Description
Samtec CES-105-01-L-S PCB Socket
Request a Quote Datasheet
Description
Samtec CES-105-01-L-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976599 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976599
PCB Sockets 1976599
Samtec CES-105-01-L-S PCB Socket

Samtec CES-105-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 1976598 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976598
PCB Sockets 1976598
Samtec CES-105-01-L-S PCB Socket

Samtec CES-105-01-L-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-105-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-105-01-L-S
Pin & Socket Connectors CES-105-01-L-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec - 62W5513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
62W5513
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec 62W5513
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-105-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-105-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-105-01-L-S
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976599 CES-105-01-L-S 62W5513 CES-105-01-L-S
Product Name PCB Sockets Pin & Socket Connectors Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details