Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-118-02-G-S

Description
CONN RCPT 18POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 18POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-118-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-118-02-G-S
CONN RCPT 18POS 0.1 GOLD PCB

CONN RCPT 18POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec - 87P4045 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec
87P4045
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec 87P4045
SOCKET, 2.54MM, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-118-02-G-S 87P4045
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Off The Shelf - Type PreWired - A25000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details