Samtec Inc. Pin & Socket Connectors CES-110-01-G-S

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-110-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-110-01-G-S
Pin & Socket Connectors CES-110-01-G-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
PCB Sockets - 1801677 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801677
PCB Sockets 1801677
Samtec CES-110-01-G-S PCB Socket

Samtec CES-110-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 1801411 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801411
PCB Sockets 1801411
Samtec CES-110-01-G-S PCB Socket

Samtec CES-110-01-G-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-110-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-110-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-110-01-G-S
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec - 51P1595 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec
51P1595
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec 51P1595
SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 1X10Way Rohs Compliant Samtec - 60AJ3567 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10Way Rohs Compliant Samtec
60AJ3567
Socket, 2.54Mm, 1X10Way Rohs Compliant Samtec 60AJ3567
SOCKET, 2.54MM, 1X10WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 1X10WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-110-01-G-S 1801677 CES-110-01-G-S 51P1595 60AJ3567
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec Socket, 2.54Mm, 1X10Way Rohs Compliant Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products