Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-101-02-T-S-RA

Description
CONN RCPT 1POS TIN PCB R/A
Description
CONN RCPT 1POS TIN PCB R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 1Pos, 1Row (part number 87P3851) from Samtec is designed for board-to-board applications with a single row and one contact. It features a low-profile design with a pitch spacing of 2.54 mm (0.100 inches). The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The connector is RoHS compliant and lead-free solderable, suitable for wave soldering only. It is compatible with various mating connectors in the TLW, TSW, and other series. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current and voltage ratings, as well as environmental conditions.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 1Pos, 1Row (part number 87P3851) from Samtec is designed for board-to-board applications with a single row and one contact. It features a low-profile design with a pitch spacing of 2.54 mm (0.100 inches). The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The connector is RoHS compliant and lead-free solderable, suitable for wave soldering only. It is compatible with various mating connectors in the TLW, TSW, and other series. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of current and voltage ratings, as well as environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-101-02-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-101-02-T-S-RA
CONN RCPT 1POS TIN PCB R/A

CONN RCPT 1POS TIN PCB R/A

Supplier's Site
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 87P3851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
87P3851
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 87P3851
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-101-02-T-S-RA 87P3851
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79607-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details