Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-127-01-G-S

Description
CONN RCPT 27POS 0.1 GOLD PCB
Description
CONN RCPT 27POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x207 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 27 contacts. It features a single row configuration and is suitable for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The contact resistance is specified at 10 mΩ, ensuring reliable electrical performance. The socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is available with different plating options, including gold and tin, and is designed for lead-free soldering, specifically for wave soldering processes.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x207 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 27 contacts. It features a single row configuration and is suitable for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The contact resistance is specified at 10 mΩ, ensuring reliable electrical performance. The socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is available with different plating options, including gold and tin, and is designed for lead-free soldering, specifically for wave soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-127-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-127-01-G-S
CONN RCPT 27POS 0.1 GOLD PCB

CONN RCPT 27POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X207 Position; Connector Systems Samtec - 87P4134 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X207 Position; Connector Systems Samtec
87P4134
Socket, 2.54Mm, 1X207 Position; Connector Systems Samtec 87P4134
SOCKET, 2.54MM, 1X207 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X207 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-127-01-G-S 87P4134
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X207 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details