Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-130-02-G-S

Description
CONN RCPT 30POS 0.1 GOLD PCB
Description
CONN RCPT 30POS 0.1 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x30 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 30 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze, available with gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and lead-free solderable, suitable for wave soldering. It is compatible with various mating connectors, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 1x30 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 30 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze, available with gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLW version and 5.5 A per pin for the CES version, with voltage ratings of 406 VAC and 400 VAC, respectively. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is RoHS compliant and lead-free solderable, suitable for wave soldering. It is compatible with various mating connectors, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-130-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-130-02-G-S
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 1X30 Position; Connector Systems Samtec - 87P4161 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X30 Position; Connector Systems Samtec
87P4161
Socket, 2.54Mm, 1X30 Position; Connector Systems Samtec 87P4161
SOCKET, 2.54MM, 1X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-130-02-G-S 87P4161
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K230B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details