Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTS-025-01-L-D-A-K

Description
Win Source Part Number: 1049919-BTS-025-01-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BTS Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 96 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTS-025-01-L-D-A; QTS-025-01-F-D-A; QTS-025-01-L-D-A-K-T R; FX2-40P-0.635SH(71); FX6-50P-0.8SV1(71); M60-6142545; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BTS-025
Request a Quote Datasheet
Description
Win Source Part Number: 1049919-BTS-025-01-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BTS Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 96 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTS-025-01-L-D-A; QTS-025-01-F-D-A; QTS-025-01-L-D-A-K-T R; FX2-40P-0.635SH(71); FX6-50P-0.8SV1(71); M60-6142545; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BTS-025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1049919-BTS-025-01-L-D-A-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1049919-BTS-025-01-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1049919-BTS-025-01-L-D-A-K
Win Source Part Number: 1049919-BTS-025-01-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: BTS Number of Positions: 50 Pitch: 0.025" (0.64mm) Features: Board Guide, Pick and Place Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 5mm Height Above Board: 0.160" (4.06mm) Standard Package: 96 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): QTS-025-01-L-D-A; QTS-025-01-F-D-A; QTS-025-01-L-D-A-K-T R; FX2-40P-0.635SH(71); FX6-50P-0.8SV1(71); M60-6142545; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BTS-025

Win Source Part Number: 1049919-BTS-025-01-L-D-A-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BTS
Number of Positions: 50
Pitch: 0.025" (0.64mm)
Features: Board Guide, Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.160" (4.06mm)
Standard Package: 96
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): QTS-025-01-L-D-A; QTS-025-01-F-D-A; QTS-025-01-L-D-A-K-TR; FX2-40P-0.635SH(71); FX6-50P-0.8SV1(71); M60-6142545;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BTS-025

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-BTS-025-01-L-D-A-K
SMD Electronic Connector 308-BTS-025-01-L-D-A-K
CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-L-D-A -K can be used for catalog matching and distributor lookup.

CONN SOCKET 50POS SMD GOLD Product overview: BTS-025-01-L-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTS-025-01-L-D-A-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.635 Mm Basic Blade & Beam Terminal Strip / Tray Samtec - 94AH7238 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Mm Basic Blade & Beam Terminal Strip / Tray Samtec
94AH7238
0.635 Mm Basic Blade & Beam Terminal Strip / Tray Samtec 94AH7238
0.635 mm Basic Blade & Beam Terminal Strip / Tray

0.635 mm Basic Blade & Beam Terminal Strip / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1049919-BTS-025-01-L-D-A-K 308-BTS-025-01-L-D-A-K 94AH7238
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector 0.635 Mm Basic Blade & Beam Terminal Strip / Tray Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details