The Socket, 2.54mm, 2x11 Position (part number 87P3964) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 22 contacts arranged in two rows and is suitable for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. The socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The contact resistance is specified at 10 mΩ. This socket is compatible with various mating connectors, including TLW, TSW, and MTLW series.
.100 Closed Entry Low Prof Skt Strip
SOCKET, 2.54MM, 2X11 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 22POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-111-01-G-D | 87P3964 | CES-111-01-G-D |
| Product Name | Pin & Socket Connectors | Socket, 2.54Mm, 2X11 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |