.100 Closed Entry Low Prof Skt Strip
Manufacturer: Samtec Inc.
Win Source Part Number: 760145-CES-118-01-S-
Series: CES
Packaging: Tube
Number of Positions: 36
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: CES
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): CES-118-01-G-D; CES-118-01-T-D;
Introduction Date: February 12, 2008
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CONN RCPT 36POS 0.1 GOLD PCB Product overview: CES-118-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-118-01-S-D can be used for catalog matching and distributor lookup.
.100" Closed Entry Low Profile Socket Strip / Tube RoHS Compliant: Yes
CONN RCPT 36POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-118-01-S-D | 760145-CES-118-01-S-D | 315-CES-118-01-S-D | 11P3555 | CES-118-01-S-D |
| Product Name | Pin & Socket Connectors | Rectangular Connectors - CES-118-01-S-D | Electronic Connector | .100" Closed Entry Low Profile Socket Strip / Tube Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole | Through Hole |