Samtec Inc. Pin & Socket Connectors BSW-136-24-S-D

Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet
Description
.100 Bottom Entry Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BSW-136-24-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSW-136-24-S-D
Pin & Socket Connectors BSW-136-24-S-D
.100 Bottom Entry Skt Strip

.100 Bottom Entry Skt Strip

Buy Now
Socket 2.54 Bottom Entry 2X36 Position; Connector Systems Samtec - 87P3637 - Newark, An Avnet Company
Chicago, IL, United States
Socket 2.54 Bottom Entry 2X36 Position; Connector Systems Samtec
87P3637
Socket 2.54 Bottom Entry 2X36 Position; Connector Systems Samtec 87P3637
SOCKET 2.54 BOTTOM ENTRY 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET 2.54 BOTTOM ENTRY 2X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BSW-136-24-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BSW-136-24-S-D
CONN RCPT 72POS 0.1 GOLD PCB

CONN RCPT 72POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BSW-136-24-S-D 87P3637 BSW-136-24-S-D
Product Name Pin & Socket Connectors Socket 2.54 Bottom Entry 2X36 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79613-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details