Samtec Inc. PCB Sockets CES-107-01-G-D

Description
Samtec CES-107-01-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec CES-107-01-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080729 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080729
PCB Sockets 2080729
Samtec CES-107-01-G-D PCB Socket

Samtec CES-107-01-G-D PCB Socket

Supplier's Site
PCB Sockets - 2080730 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080730
PCB Sockets 2080730
Samtec CES-107-01-G-D PCB Socket

Samtec CES-107-01-G-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-107-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-107-01-G-D
Pin & Socket Connectors CES-107-01-G-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-107-01-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-107-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-107-01-G-D
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X7 Position; Connector Systems Samtec - 87P3916 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X7 Position; Connector Systems Samtec
87P3916
Socket, 2.54Mm, 2X7 Position; Connector Systems Samtec 87P3916
SOCKET, 2.54MM, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080729 CES-107-01-G-D CES-107-01-G-D 87P3916
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X7 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products