The Socket, 2.54mm, 2X207 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 54 contacts arranged in two rows and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. This socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. The socket is compatible with various mating connectors, including TLW, TSW, and MTLW series. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.
CONN RCPT 54POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X207 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CES-127-01-G-D | 87P4133 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X207 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |