Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-117-02-S-D

Description
CONN RCPT 34POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 34POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-117-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-117-02-S-D
CONN RCPT 34POS 0.1 GOLD PCB

CONN RCPT 34POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P4035 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P4035
Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P4035
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CES SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CES SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CES-117-02-S-D 87P4035
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details