CONN HDR 100POS SMD GOLD Product overview: BTH-050-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-BTH-050-01-L-D-A
Win Source Part Number: 1341313-BTH-050-01-L
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: BTH
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 5mm
Height Above Board: 0.168" (4.27mm)
Standard Package: 60
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BTH-050
California Prop 65: Warning Information
Conn Micro Terminal HDR 100 POS 0.5mm Solder ST SMD Automotive Tray
CONN HDR 100POS SMD GOLD
CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONNECTOR, HEADER, 100POS, 2ROW, 0.5MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-BTH-050-01-L-D-A | 1341313-BTH-050-01-L-D-A | 680-BTH-050-01-L-D-A | BTH-050-01-L-D-A | 66K6323 | 73AJ2011 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn Micro Terminal HDR 100 POS 0.5mm Solder ST SMD Automotive Tray | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 100Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connector, Header, 100Pos, 2Row, 0.5Mm Rohs Compliant Samtec |
| Voltage Rating | 175 volts | |||||
| Current Rating | 2.0 amps | 1.2 amps | ||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Automotive Connector; Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty |