The Socket, 2.54mm, 2X201 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 42 contacts arranged in two rows and is suitable for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. The socket has a current rating of 5.5 A per pin and a voltage rating of 400 VAC. It operates within a temperature range of -55°C to +105°C when using tin plating, or up to +125°C with gold plating. The contact resistance is specified at 10 mΩ. This socket is compatible with various mating connectors, including TLW, TSW, and MTLW series.
CONN RCPT 42POS 0.1 TIN PCB
SOCKET, 2.54MM, 2X201 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CES-121-01-T-D | 11P3569 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X201 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |