Samtec Inc. Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec CES-110-01-G-S.

Description
SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec - 25AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec
25AC6850
Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec 25AC6850
SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC6850
Product Name Socket, 2.54Mm, 1X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details