Rochester Electronics Datasheets for Power Diodes

Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more

Page: 1 2
Product Name Notes
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
100 V - 3 A power Schottky trench rectifier
100 V - 5 A power Schottky trench rectifier
100 V power Schottky rectifier
100 V, 2 A Power Schottky Trench Rectifier
100 V, 20 A power Schottky rectifier
170 V power Schottky rectifier
1W Power Mini Mold Zener Diode
1W Power Mini Mold Zenner Diode
200 V, 6.0 A Reverse Polarity Power Rectifier
3 A - 100 V power Schottky rectifier
30 V, 8 A power Schottky rectifier
4 A - 200 V power Schottky rectifier
40 V, 1 A low drop power Schottky rectifier
40 V, 2 x 5 A low forward voltage power Schottky rectifier
5 A - 60 V power Schottky rectifier
500 mA, 20 V, Schottky Power Rectifier, Surface Mount
60 V, 1 A low drop power Schottky rectifier
650 V power Schottky silicon carbide diode
650 V, 10 A low VF power Schottky silicon carbide diode
Automotive 100 V, 15 A dual Power Schottky Rectifier
Automotive 100 V, 40 A dual Power Schottky Rectifier
Automotive 40 V, dual 3 A power Schottky rectifier
Automotive 46 V, 40 A dual Low Drop Power Schottky Rectifier
Automotive high voltage power Schottky rectifier
Automotive power Schottky rectifier
High voltage power Schottky rectifier
Hot Swap & Ideal Diode Controller for high redundancy power architectures
Low drop power Schottky rectifier
MBRB1045 - Schottky Power Rectifier, Switch-mode, 10 A, 45 V
MBRB2545CT - Schottky Power Rectifier, Switch-mode, 15A, 45V
N Channel Power MOS FET with Schottky Barrier Diode
N-Channel UltraFET® Power MOSFET 60V, 17A, 71mΩ
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 200 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V
Power Rectifier, Ultra-Fast Recovery, 3 A, 200 V
Power Rectifier, Ultra-Fast Recovery, 3 A, 600 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 16 A, 200 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 5 A, 300 V
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V
Power Schottky rectifier in flat package
Power Schottky rectifier
S1DR - 200V, 1A high power density, standard switching time PN-rectifier
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V
Schottky Power Rectifier, Switch-mode, 10 A, 45 V
Schottky Power Rectifier, Switch-mode, 15 A, 45 V
Schottky Power Rectifier, Switch-Mode, 45V D2PAK
Schottky Power Rectifier, Switch-mode, 6 A, 60 V
Schottky Power Rectifier
STPS20LCD45C - Power Schottky rectifier
WNS20S100CX - Dual power Schottky diode
WNS30H100CB - Dual power Schottky diode
ZENER DIODES1 W PLANAR TYPE 2 PIN POWER MINI MOLD
ZENER DIODES1.0 W PLANAR TYPE 2-PIN SMALL POWER MINI MOLD

<< Prev