Renesas Electronics Corporation Diodes - Zener - Single - RD7.5P-T1-AZ RD7.5P-T1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755958-RD7.5P-T1-AZ Manufacturer Homepage: www.renesas.com Reference case: SOT89 Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755958-RD7.5P-T1-AZ Manufacturer Homepage: www.renesas.com Reference case: SOT89 Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - RD7.5P-T1-AZ - 755958-RD7.5P-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RD7.5P-T1-AZ
755958-RD7.5P-T1-AZ
Diodes - Zener - Single - RD7.5P-T1-AZ 755958-RD7.5P-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 755958-RD7.5P-T1-AZ Manufacturer Homepage: www.renesas.com Reference case: SOT89 Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 755958-RD7.5P-T1-AZ
Manufacturer Homepage: www.renesas.com
Reference case: SOT89
Reference Date Code: 2013+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
1W Zener Diode - 287-RD7.5P-T1-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Zener Diode
287-RD7.5P-T1-AZ
1W Zener Diode 287-RD7.5P-T1-AZ
RD7.5P-T1-AZ - 1W POWER MINI MOL Product overview: RD7.5P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD7.5P-T1-AZ can be used for catalog matching and distributor lookup.

RD7.5P-T1-AZ - 1W POWER MINI MOL Product overview: RD7.5P-T1-AZ from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD7.5P-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
 - RD7.5P-T1-AZ - Rochester Electronics
Newburyport, MA, United States
1W Power Mini Mold Zenner Diode

1W Power Mini Mold Zenner Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - RD7.5P-T1-AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
RD7.5P-T1-AZ
Discrete Semiconductor Products - Diodes - Zener RD7.5P-T1-AZ
RD7.5P-T1-AZ - 1W POWER MINI MOL

RD7.5P-T1-AZ - 1W POWER MINI MOL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Power Diodes Zener Diodes
Product Number 755958-RD7.5P-T1-AZ 287-RD7.5P-T1-AZ RD7.5P-T1-AZ RD7.5P-T1-AZ
Product Name Diodes - Zener - Single - RD7.5P-T1-AZ 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package Bulk POMM SOT89; SOT-89
ZZT 15 ohms 15 ohms
Tj 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B62X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers