Ensinger, Inc. Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and... | |
| KYNAR® PVDF is a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. The material is also chosen... | |
| Offering a level of performance above polysulfones, Ensinger's industrial grade TECASON P has increased temperature, impact and chemical resistance properties, as well as excellent resistance to repeated steam sterilization (autoclave)... | |
| TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT... | |
| TECANYL PPE black, (made with Noryl® EN265) due to its inherent chemical composition, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of... | |
| TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT brown is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| Compared with the other TECASINT materials the TECASINT 4000 series exhibits very low moisture absorption and high oxidative stability along with improved chemical resistance. Despite its high strength, TECASINT 4011... | |
| Compared with the other TECASINT materials the TECASINT 4100 series exhibits extremely high thermal stability, extremely low moisture absorption and high mechanical rigidity. This is accompanied by a very high... | |
| Delrin® 100AF blend is a POM homopolymer from DuPont with special PTFE fibers designed to optimize the material's sliding friction properties. The fibers are homogeneously distributed in Ensinger's extruded acetal... | |
| Delrin® 150 black is a homopolymer acetal material that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the tradename TECAFORM® AD black. Delrin® 150 black exhibits a... | |
| Delrin® 150 is a homopolymer acetal that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the trade name TECAFORM AD natural. This homopolymer acetal has exceptional sliding... | |
| Delrin® 500AF brown is very similar to Delrin® 100AF (both resins made by DuPont) in that this material performs exceedingly well in bearing or low friction applications that also require... | |
| DELRIN® 511P is another Homopolymer acetal from DuPont that offers enhanced crystallization characteristics. This higher level of crystallization helps to augment aspects of the physical properties such as fatigue strength,... | |
| Delrin® 527UV BK701 is a black homopolymer acetal that has been enhanced with UV stabilizers. It is also available in natural on a custom run basis. Developed by DuPont to... | |
| DELRIN® 570 Shapes extruded by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material from DuPont offers very high stiffness, low warpage, and low... | |
| Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness,... | |
| Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD natural. The addition... | |
| Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the... | |
| Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. | |
| Ensinger TECAST T natural cast nylon offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large size capabilities of the casting process. The cast polyamide's... | |
| Ensinger's TECAFORM AH LM white is a modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. | |
| For applications that require a plastic with the added characteristic of electrical conductivity, Ensinger has developed PEEK ELS under the trade name TECAPEEK ELS nano black, using Victrex® PEEK 450G... | |
| FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. | |
| Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for... | |
| Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance... | |
| HYDEX 4101 UD blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment... | |
| HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to... | |
| HYDEX® 4101 is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade... | |
| HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a... | |
| HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant... | |
| In addition to TECAFORM AH natural (POM-C), which is white in color, a black acetal version is also readily available from stock; TECAFORM AH black. POM-C black is a porosity... | |
| In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® | |
| Injection molded stock shapes from PEEK polymer are handled under the trade name TECAPEEK IM natural. Injection molded tubes range from 1,25 to 7 inches. OD and provide wall thicknesses... | |
| Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The... | |
| Like Ensinger's other XRO products, TECASON P MT XRO green contains a radio opacifier which makes it visible in x-ray. Facts Chemical designation: PPSU (Polyphenylsulfone) Color: green Density: 1,36 g/cm3... | |
| Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex® PEEK polymer is used for these... | |
| Nylon generally has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact properties. However, nylon's primary weakness is a propensity to absorb moisture and... | |
| PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA... | |
| PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA... | |
| PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high... | |
| PEEK SD is an electrically modified PEEK ESD plastic material with a defined surface resistance between 106 -109 Ohm. Due to its electrostatic dissipation properties, this material is... | |
| Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature,... | |
| Polyetheretherketone (PEEK) - TECAPEEK natural is a high performance, high temperature, semi crystalline thermoplastic manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most... | |
| Polyphenylenesulphid e (PPS) - TECATRON - is a semi crystalline, high temperature thermoplastic. Due to its chemical structure, PPS is a very resistant polymer with high mechanical strength and rigidity,... | |
| PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification... | |
| Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from... | |
| Starting with the base polymer TECASINT 1011, TECASINT 1031 has been developed. This material contains 40% graphite, unlike the starting material. TECASINT 1031 has a very high resistance to thermal... | |
| Starting with the base polymer TECASINT 1011, TECASINT 1061 with 15% graphite and 10% PTFE has been developed. Its properties include very low static friction and a low coefficient of... | |
| Starting with the base polymer TECASINT 2011, TECASINT 2031 with 40 % graphite has been developed. The plastic has high resistance to thermal ageing and improved self lubrication. This is... | |
| Starting with the base polymer TECASINT 2011, the plastic TECASINT 2061 with 15 % graphite and 10 % PTFE has been developed. This plastic's properties include, above all, low static... | |
| Starting with the base polymer TECASINT 4011, TECASINT 4021 with 15% graphite has been developed. Thanks to the improved friction and wear properties, TECASINT 4011 is particularly suitable for tribological... | |
| Starting with the unfilled base polymer TECASINT 5111, TECASINT 5051 with 30 % glass fibre has been developed. This material is characterised by reduced thermal elongation, reduced moisture absorption and... | |
| TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Facts Chemical designation: PE (Polyethylene) Color: white Density: 0,95 g/cm3 Main... | |
| TECAFINE™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is... | |
| TECAFORM AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to... | |
| TECAFORM AH ID grey metal detectable acetal is a metal detectable POM-C material designed for use in the food industry. It’s grey appearance resembles the stainless steel parts typically used... | |
| TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted... | |
| TECAFORM AH natural acetal is an unfilled porosity free POM-C with a unique balance of physical properties not available in most other thermoplastics. This copolymer acetal is an engineering plastic... | |
| TECAFORM® AH UD Blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety... | |
| TECAFORM® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material... | |
| TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined... | |
| TECAGLIDE green is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows the modified PA6 cast to show extremely good... | |
| TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also... | |
| TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a... | |
| TECAMID 66 HI features a PA 66 with a special additive that reduces the thermal degradation of the molecular chains. As a result, service temperatures of around 59°F higher can... | |
| TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as... | |
| TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853,... | |
| TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR... | |
| TECAPAI CM XP403 green is a compression molded Torlon® plastic material that is unreinforced and delivers an excellent combination of physical properties. Made from Solvay Torlon® powder, this PAI material... | |
| TECAPAI CM XP530 is a compression molded polyamide-imide material that is modified with 30% glass fiber filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique combination... | |
| TECAPEEK CMF is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry... | |
| TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the... | |
| TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical... | |
| TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,31... | |
| TECAPEEK PVX black is a modified PEEK material using Victrex® PEEK 450G or Solvay KetaSpire® KT-820 and is classified in the same performance category as Victrex® PEEK™ FC30. TECAPEEK PVX... | |
| TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas... | |
| TECAPEEK ST black is a high temperature semi crystalline thermoplastic based on polyetherketonetherk etoneketone (PEKEKK). TECAPEEK ST black is manufactured by Ensinger using VICTREX ST™ polymer. Due to its high... | |
| TECAPEEK UD blue multi-detectable plastic has the highest temperature and chemical resistance capability of all of Ensinger's Ultra-detectable Products. With a heat deflection temperature over 300°F, and excellent resistance to... | |
| TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance... | |
| TECAPEI natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability,... | |
| TECAPET black PET is the black pigmented version of our standard PET polyester. Among other excellent product features, Ensinger's TECAPET PET is also designed for improved machining properties. In addition,... | |
| TECAPET PET polyester from Ensinger is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficent of... | |
| TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Facts Chemical designation: PP (Polypropylene) Color: black Density: 0,92 g/cm3 Main Features heat stabilized autoclavable... | |
| TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress,... | |
| TECASINT 1011 is an unfilled polyimide natural grade. This material particularly stands out in the TECASINT 1000 product family for very high strength and elongation. It is characterised by properties... | |
| TECASINT 1021 black has been developed from the base polymer TECASINT 1011 natural. Unlike TECASINT 1011, however, it contains 15% graphite. The material has improved friction and wear properties for... | |
| TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture... | |
| TECASINT 2021 is a plastic reinforced with 15% graphite and based on the base polymer TECASINT 2011. It is particularly suitable for tribological applications owing to its improved friction and... | |
| TECASINT 2391 has been developed with 15 % MoS2 from the base polymer TECASINT 2011. It has optimum friction and wear properties in a vacuum, which means it can be... | |
| TECASINT 4121 is based on the base polymer TECASINT 4111, plus 15% graphite. The material is particularly suitable for tribological applications thanks to its improved friction and wear behaviour. Thanks... | |
| TECASINT 5501 ESD light-brown is an electrically modified polyimide based on the further development of TECASINT 5111. By modifying it with special additives, the PI plastic has a static dissipative... | |
| TECASINT 8001 yellow-brown has been made from PTFE with a modification of 20% PI. Its properties include reduced creep under load and excellent sliding and friction properties. The material is... | |
| TECASINT 8061 has been made from PTFE with a modification of 40 % PI. Compared with TECASINT 8001 it has a lower creep tendency under load, along with outstanding sliding... | |
| TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical... | |
| TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT red is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON P MT XRO black is a specifically developed x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). With this product line, we meet the challenging demands of minimally invasive and image controlled... | |
| TECASON P MT XRO combines the excellent property profile of PPSU with a radio opacifer. This additive allows for an additional option to the standard line of colored PPSU materials... | |
| TECASON P MT XRO grey is another member of a specifically developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. This PPSU material enables x-ray opaque properties and permits clear visibility... | |
| TECASON P MT XRO red is another colored version of x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone). X-ray opaque properties permit clear visibility of components under fluoroscopy and x-ray radiation, and... | |
| TECASON P MT XRO yellow is another member of the specially developed, x-ray detectable biocompatible PPSU plastic (Polyphenylsulfone) family. Our special additive imparts x-ray opaque properties to this material, and... | |
| TECASON P MT yellow is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when... | |
| TECASON S - PSU - is a transparent engineering plastic known for its chemical resistance, rigidity, and high-temperature performance. The polysulfone material's ability to operate in an autoclave environment while... | |
| TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has... | |
| TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity,... | |
| The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version... | |
| The addition of molybdenum disulphide (MoS2) to PA66 nylon produces a material with improved sliding and friction properties. This is achieved as a result of the additive's structure, and its... | |
| The unfilled grade TECASINT 5111 natural is based on the high-performance plastic polyimide, which is characterised by its very good thermal stability with low thermal expansion. Polyimides are non-melting polymers... | |
| This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good... | |
| This compression molded material is a Victrex® PEEK polymer modified with 30% glass fibre for increased strength. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,56 g/cm3 Main Features... | |
| This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: beige Density: 1,33 g/cm3 Main Features excellent... | |
| This compression molded PPS material is modified with 40% glass fibers for increased strength and stiffness Facts Chemical designation: PPS (Polyphenylensulfide ) Color: beige Density: 1,7 g/cm3 Main Features high... | |
| This compression moulded material is a Victrex® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Facts Chemical designation: PEEK (Polyetheretherketon... | |
| This compression moulded material is a Victrex® PEEK polymer modified with 30% carbon fibre to increase the strength and rigidity. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: black Density: 1,43... | |
| This injection moulded material is a Victrex PEEK polymer that has been modified with 30% carbon fibre to increase strength and rigidity. Stock shapes made from this material are handled... | |
| This is a black colored cast nylon type 6 that exhibits more UV resistance than TECAST® T Natural, and is therefore much better suited for outdoor applications than our other... | |
| This is a special 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity,... | |
| This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased... | |
| This modified Polyphenylensulfide, or PPS plastic, is a high performance plastic which has been especially developed for applications in the semiconductor industry. Particularly the combination of excellent wear and sliding... | |
| This unreinforced material is Ensinger's basic type of PVDF offering. It combines high density, high strength, and high chemical resistance, with very low moisture absorption. It also exhibits resistance to... | |
| Through TECATRON PVX black, Ensinger offers a filled PPS (PPS CS CF TF), which is a specially modified for use in sliding applications. The material contains 10% each of PTFE,... |