Ensinger, Inc. HYDEX® 4101 PBT black

Description
HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX 4101 black has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: black Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries gear manufacturing mechanical engineering chemical plant engineering packaging and paper machinery conveyor technology semiconductor technology cleanroom technology automotive industry
Datasheet
Description
HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX 4101 black has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: black Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries gear manufacturing mechanical engineering chemical plant engineering packaging and paper machinery conveyor technology semiconductor technology cleanroom technology automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HYDEX® 4101 PBT black -  - Ensinger, Inc.
Washington, PA, United States
HYDEX® 4101 PBT black
HYDEX® 4101 PBT black
HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX 4101 black has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Facts Chemical designation: PBT (Polybutylene terephthalate) Color: black Density: 1,31 g/cm3 Main Features resistent to cleaning agents very good chemical resistance good wear resistance good impact strength low moisture absorption Target industries gear manufacturing mechanical engineering chemical plant engineering packaging and paper machinery conveyor technology semiconductor technology cleanroom technology automotive industry

HYDEX® 4101 PBT black is a PBT polyester thermoplastic that can withstand higher impact than PET polyesters and thus carries reduced risk of part breakage in operation. It is a food grade plastic material that can meet most agency requirements for food contact compliance, and is ideal for machined parts in food processing equipment. HYDEX 4101 black has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon.

Facts

  • Chemical designation: PBT (Polybutylene terephthalate)
  • Color: black
  • Density: 1,31 g/cm3

Main Features

  • resistent to cleaning agents
  • very good chemical resistance
  • good wear resistance
  • good impact strength
  • low moisture absorption

Target industries

  • gear manufacturing
  • mechanical engineering
  • chemical plant engineering
  • packaging and paper machinery
  • conveyor technology
  • semiconductor technology
  • cleanroom technology
  • automotive industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name HYDEX® 4101 PBT black
Chemical System PBT (Polybutylene terephthalate); Thermoplastic Polyester (PET, PBT, etc.)
Use Temperature 221 F (105 C)
Deflection Temperature 200 to 310 F (93.33 to 154 C)
Tensile (Break) 9400 psi (64811 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
ptfe for Electrical Insulation -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
View Details