Ensinger, Inc. TECARAN ABS natural

Description
​Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability. Facts Chemical designation: ABS (Acrylnitrile-butadi ene-styrene copolymer) Color: beige Density: 1,02 g/cm3 Main Features electrically insulating high stiffness good chemical resistance low density good damping high toughness low moisture absorption Target industries home appliances food processing automotive industry fixture construction food engineering electronics medical technology
Datasheet
Description
​Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability. Facts Chemical designation: ABS (Acrylnitrile-butadi ene-styrene copolymer) Color: beige Density: 1,02 g/cm3 Main Features electrically insulating high stiffness good chemical resistance low density good damping high toughness low moisture absorption Target industries home appliances food processing automotive industry fixture construction food engineering electronics medical technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECARAN ABS natural -  - Ensinger, Inc.
Washington, PA, United States
TECARAN ABS natural
TECARAN ABS natural
​Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability. Facts Chemical designation: ABS (Acrylnitrile-butadi ene-styrene copolymer) Color: beige Density: 1,02 g/cm3 Main Features electrically insulating high stiffness good chemical resistance low density good damping high toughness low moisture absorption Target industries home appliances food processing automotive industry fixture construction food engineering electronics medical technology

​Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general industrial and other higher performance engineering thermoplastics. Its performance is characterized by toughness and impact strength even at low temperatures, good stiffness and machinability.

Facts

  • Chemical designation: ABS (Acrylnitrile-butadiene-styrene copolymer)
  • Color: beige
  • Density: 1,02 g/cm3

Main Features

  • electrically insulating
  • high stiffness
  • good chemical resistance
  • low density
  • good damping
  • high toughness
  • low moisture absorption

Target industries

  • home appliances
  • food processing
  • automotive industry
  • fixture construction
  • food engineering
  • electronics
  • medical technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECARAN ABS natural
Chemical System ABS; Styrene or Polystyrene; ABS (Acrylnitrile-butadiene-styrene copolymer)
Industry OEM or Industrial
Use Temperature 160 to 210 F (71 to 99 C)
Deflection Temperature 177 to 200 F (80.56 to 93.33 C)
Tensile (Break) 5100 to 5700 psi (35163 to 39300 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 283-351 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details