Ensinger, Inc. TECAMID® 66 black

Description
TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to absorb moisture which could affect dimensional stability. In fact, PA 66 will tend to absorb more moisture at saturation than cast PA type 6. It has been successfully used in diverse applications ranging from electronics, marine, and automotive industries, to forestry, construction and mining. Facts Chemical designation: PA 66 (Polyamide 66) Color: black Density: 1,14 g/cm3 Main Features very good slide and wear properties good machinability broad chemical compatibility resistent to cleaning agents Target industries agricultural machinery automotive industry business machines construction industry food engineering conveyor technology heavy duty industry textile industry
Datasheet
Description
TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to absorb moisture which could affect dimensional stability. In fact, PA 66 will tend to absorb more moisture at saturation than cast PA type 6. It has been successfully used in diverse applications ranging from electronics, marine, and automotive industries, to forestry, construction and mining. Facts Chemical designation: PA 66 (Polyamide 66) Color: black Density: 1,14 g/cm3 Main Features very good slide and wear properties good machinability broad chemical compatibility resistent to cleaning agents Target industries agricultural machinery automotive industry business machines construction industry food engineering conveyor technology heavy duty industry textile industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAMID® 66 black -  - Ensinger, Inc.
Washington, PA, United States
TECAMID® 66 black
TECAMID® 66 black
TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to absorb moisture which could affect dimensional stability. In fact, PA 66 will tend to absorb more moisture at saturation than cast PA type 6. It has been successfully used in diverse applications ranging from electronics, marine, and automotive industries, to forestry, construction and mining. Facts Chemical designation: PA 66 (Polyamide 66) Color: black Density: 1,14 g/cm3 Main Features very good slide and wear properties good machinability broad chemical compatibility resistent to cleaning agents Target industries agricultural machinery automotive industry business machines construction industry food engineering conveyor technology heavy duty industry textile industry

TECAMID 66 black Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, this nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to absorb moisture which could affect dimensional stability. In fact, PA 66 will tend to absorb more moisture at saturation than cast PA type 6. It has been successfully used in diverse applications ranging from electronics, marine, and automotive industries, to forestry, construction and mining.

Facts

  • Chemical designation: PA 66 (Polyamide 66)
  • Color: black
  • Density: 1,14 g/cm3

Main Features

  • very good slide and wear properties
  • good machinability
  • broad chemical compatibility
  • resistent to cleaning agents

Target industries

  • agricultural machinery
  • automotive industry
  • business machines
  • construction industry
  • food engineering
  • conveyor technology
  • heavy duty industry
  • textile industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAMID® 66 black
Chemical System PA 66 (Polyamide 66); Polyamide
Industry Automotive; Electronics; Marine
Use Temperature 185 to 300 F (85 to 149 C)
Deflection Temperature 194 to 450 F (90 to 232 C)
Tensile (Break) 12000 to 12300 psi (82738 to 84806 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
End plate - 282-327 - WAGO
Specs
Form / Shape Plate
Thickness 1.15 inch (29.2 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Autotex Softouch -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details