Ensinger, Inc. TECANAT® black

Description
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may be a limiting factor in the material selection process. Facts Chemical designation: PC (Polycarbonate) Color: black Density: 1,19 g/cm3 Main Features excellent impact strength excellent strength and stiffness excellent dimensional stability good machinability Target industries aircraft and aerospace technology food processing packaging and paper machinery
Datasheet
Description
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may be a limiting factor in the material selection process. Facts Chemical designation: PC (Polycarbonate) Color: black Density: 1,19 g/cm3 Main Features excellent impact strength excellent strength and stiffness excellent dimensional stability good machinability Target industries aircraft and aerospace technology food processing packaging and paper machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECANAT® black -  - Ensinger, Inc.
Washington, PA, United States
TECANAT® black
TECANAT® black
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may be a limiting factor in the material selection process. Facts Chemical designation: PC (Polycarbonate) Color: black Density: 1,19 g/cm3 Main Features excellent impact strength excellent strength and stiffness excellent dimensional stability good machinability Target industries aircraft and aerospace technology food processing packaging and paper machinery

TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may be a limiting factor in the material selection process.

Facts

  • Chemical designation: PC (Polycarbonate)
  • Color: black
  • Density: 1,19 g/cm3

Main Features

  • excellent impact strength
  • excellent strength and stiffness
  • excellent dimensional stability
  • good machinability

Target industries

  • aircraft and aerospace technology
  • food processing
  • packaging and paper machinery
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECANAT® black
Chemical System Polycarbonate; PC (Polycarbonate)
Filler Unfilled
Use Temperature 250 to 275 F (121 to 135 C)
Deflection Temperature 270 F (132 C)
Tensile (Break) 9000 psi (62053 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-322 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.3 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details