Ensinger, Inc. TECAST® T MO black

Description
TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity, lending the cast polyamide a higher degree of strength, but without any appreciable deterioration of toughness. In addition, increasing the crystallinity of this PA 6 C results in improved surface hardness and better abrasion properties compared to standard PA 6 cast. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features very good slide and wear properties improved surface hardness excellent strength and stiffness high mechanical load capacity Target industries construction industry agricultural machinery gear manufacturing mining industry conveyor technology oil and gas industry
Datasheet
Description
TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity, lending the cast polyamide a higher degree of strength, but without any appreciable deterioration of toughness. In addition, increasing the crystallinity of this PA 6 C results in improved surface hardness and better abrasion properties compared to standard PA 6 cast. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features very good slide and wear properties improved surface hardness excellent strength and stiffness high mechanical load capacity Target industries construction industry agricultural machinery gear manufacturing mining industry conveyor technology oil and gas industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAST® T MO black -  - Ensinger, Inc.
Washington, PA, United States
TECAST® T MO black
TECAST® T MO black
TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity, lending the cast polyamide a higher degree of strength, but without any appreciable deterioration of toughness. In addition, increasing the crystallinity of this PA 6 C results in improved surface hardness and better abrasion properties compared to standard PA 6 cast. Facts Chemical designation: PA 6 (Polyamide 6) Color: black Density: 1,15 g/cm3 Main Features very good slide and wear properties improved surface hardness excellent strength and stiffness high mechanical load capacity Target industries construction industry agricultural machinery gear manufacturing mining industry conveyor technology oil and gas industry

TECAST T MO black is a cast nylon material modified by the addition of molybdenum disulphide (MoS2). The addition of MoS2 brings about an increase in the degree of crystallinity, lending the cast polyamide a higher degree of strength, but without any appreciable deterioration of toughness. In addition, increasing the crystallinity of this PA 6 C results in improved surface hardness and better abrasion properties compared to standard PA 6 cast.

Facts

  • Chemical designation: PA 6 (Polyamide 6)
  • Color: black
  • Density: 1,15 g/cm3

Main Features

  • very good slide and wear properties
  • improved surface hardness
  • excellent strength and stiffness
  • high mechanical load capacity

Target industries

  • construction industry
  • agricultural machinery
  • gear manufacturing
  • mining industry
  • conveyor technology
  • oil and gas industry
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAST® T MO black
Chemical System PA 6 (Polyamide 6); Polyamide
Use Temperature 200 to 300 F (93 to 149 C)
Deflection Temperature 200 to 370 F (93.33 to 188 C)
Thermal Conductivity 0.3303 W/m-K (0.1908 BTU-ft/hr-ft²-F)
Tensile (Break) 11500 to 11900 psi (79290 to 82048 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 226-110 - WAGO
Specs
Form / Shape Plate
Thickness 1.02 inch (26 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details