Ensinger, Inc. TECASINT 2061 black

Description
Starting with the base polymer TECASINT 2011, the plastic TECASINT 2061 with 15 % graphite and 10 % PTFE has been developed. This plastic's properties include, above all, low static friction and a low coefficient of friction. Owing to its self lubricating property, TECASINT 2061 is very good for dry application. The material is suitable for low friction and low wear applications at medium temperatures (<200 °C) and loads. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,52 g/cm3 Main Features very good slide and wear properties good wear resistance high thermal and mechanical capacity resistance against high energy radiation good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology conveyor technology mechanical engineering precision engineering textile industry vacuum technology
Datasheet
Description
Starting with the base polymer TECASINT 2011, the plastic TECASINT 2061 with 15 % graphite and 10 % PTFE has been developed. This plastic's properties include, above all, low static friction and a low coefficient of friction. Owing to its self lubricating property, TECASINT 2061 is very good for dry application. The material is suitable for low friction and low wear applications at medium temperatures (<200 °C) and loads. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,52 g/cm3 Main Features very good slide and wear properties good wear resistance high thermal and mechanical capacity resistance against high energy radiation good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology conveyor technology mechanical engineering precision engineering textile industry vacuum technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECASINT 2061 black -  - Ensinger, Inc.
Washington, PA, United States
TECASINT 2061 black
TECASINT 2061 black
Starting with the base polymer TECASINT 2011, the plastic TECASINT 2061 with 15 % graphite and 10 % PTFE has been developed. This plastic's properties include, above all, low static friction and a low coefficient of friction. Owing to its self lubricating property, TECASINT 2061 is very good for dry application. The material is suitable for low friction and low wear applications at medium temperatures (<200 °C) and loads. Facts Chemical designation: PI (Polyimide) Color: anthracite Density: 1,52 g/cm3 Main Features very good slide and wear properties good wear resistance high thermal and mechanical capacity resistance against high energy radiation good chemical resistance sensitive to hydrolysis in higher thermal range Target industries automotive industry aircraft and aerospace technology conveyor technology mechanical engineering precision engineering textile industry vacuum technology

Starting with the base polymer TECASINT 2011, the plastic TECASINT 2061 with 15 % graphite and 10 % PTFE has been developed. This plastic's properties include, above all, low static friction and a low coefficient of friction. Owing to its self lubricating property, TECASINT 2061 is very good for dry application. The material is suitable for low friction and low wear applications at medium temperatures (<200 °C) and loads.

Facts

  • Chemical designation: PI (Polyimide)
  • Color: anthracite
  • Density: 1,52 g/cm3

Main Features

  • very good slide and wear properties
  • good wear resistance
  • high thermal and mechanical capacity
  • resistance against high energy radiation
  • good chemical resistance
  • sensitive to hydrolysis in higher thermal range

Target industries

  • automotive industry
  • aircraft and aerospace technology
  • conveyor technology
  • mechanical engineering
  • precision engineering
  • textile industry
  • vacuum technology
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECASINT 2061 black
Chemical System PI (Polyimide); Polyimide or Bismaleimide (BMI)
Use Temperature 500 F (260 C)
Tensile (Break) 9137 psi (63000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 282-342 - WAGO
Specs
Form / Shape Plate
Thickness 1.22 inch (31 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details