Ensinger, Inc. TECAPEEK ® ID blue

Description
TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: blue grey Density: 1,44 g/cm3 Main Features detectable via metal detector very good chemical resistance hydrolysis and superheated steam resistant good heat deflection temperature high creep resistance inherent flame resistance good machinability Target industries food processing food technology engineering for beverage filling systems packaging and paper machinery conveyor technology pharmaceutical industry mechanical engineering
Datasheet
Description
TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: blue grey Density: 1,44 g/cm3 Main Features detectable via metal detector very good chemical resistance hydrolysis and superheated steam resistant good heat deflection temperature high creep resistance inherent flame resistance good machinability Target industries food processing food technology engineering for beverage filling systems packaging and paper machinery conveyor technology pharmaceutical industry mechanical engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK ® ID blue -  - Ensinger, Inc.
Washington, PA, United States
TECAPEEK ® ID blue
TECAPEEK ® ID blue
TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Facts Chemical designation: PEEK (Polyetheretherketon e) Color: blue grey Density: 1,44 g/cm3 Main Features detectable via metal detector very good chemical resistance hydrolysis and superheated steam resistant good heat deflection temperature high creep resistance inherent flame resistance good machinability Target industries food processing food technology engineering for beverage filling systems packaging and paper machinery conveyor technology pharmaceutical industry mechanical engineering

TECAPEEK ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates using standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact.

Facts

  • Chemical designation: PEEK (Polyetheretherketone)
  • Color: blue grey
  • Density: 1,44 g/cm3

Main Features

  • detectable via metal detector
  • very good chemical resistance
  • hydrolysis and superheated steam resistant
  • good heat deflection temperature
  • high creep resistance
  • inherent flame resistance
  • good machinability

Target industries

  • food processing
  • food technology
  • engineering for beverage filling systems
  • packaging and paper machinery
  • conveyor technology
  • pharmaceutical industry
  • mechanical engineering
Supplier's Site Datasheet

Technical Specifications

  Ensinger, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK ® ID blue
Chemical System PEEK; PEEK (Polyetheretherketone)
Filler Metal or MIM
Use Temperature 500 to 572 F (260 to 300 C)
Tensile (Break) 14500 to 16100 psi (99975 to 111006 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediate plate - 255-801 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.2000 inch (5.08 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details